1321155K Lamps & Tubes by Micro Lamps

LAMP P13.5S 4.75V 0.5A

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.33


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.53
58
Buy Now
Logo for element14 element14 US$0.55
58
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 4.75V
Lamp Base Type P13.5S
Bulb Size 11.5mm
MSCP 2.54
Average Bulb Life 20h
Product Range -
SVHC No SVHC (12-Jan-2017)
Colour Clear
Current Rating 0.5A
External Length / Height 32mm
Operating life Time 20h
Total Light Output 32lm
Voltage Rating 4.8V
Voltage Rating VAC 4.75V

Alternative Descriptions

Lamp, P13.5S, 4.75V, 0.5A | Newark Electronics
LAMP, P13.5S, 4.75V, 0.5A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1321155K?

Additional datasheets, footprints and schematics for 1321155K are listed on our Part Details page. You can also find images and similar parts to 1321155K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1321155K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1321155K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1321155K fall under?

The 1321155K is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 1321155K when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1321155K you can contact the distributor directly for product support, shipping queries etc.

Is the 1321155K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1321155K have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1321155K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1321155K often in real-time on the comparison pages.

What if I can't find stock of 1321155K?

You can fill out our help required form which you can use to request a quote for 1321155K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay