1321120K Lamps & Tubes by Micro Lamps

LAMP P13.5S 3.6V 0.3A

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.17


Distributor Starting From Stock
Logo for element14 element14 US$0.28
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 3.6V
Lamp Base Type P13.5S
Bulb Size 11.5mm
MSCP 0.79
Average Bulb Life 30h
Product Range -
SVHC No SVHC (12-Jan-2017)
Colour Clear
Current Rating 0.3A
External Length / Height 32mm
LED / Lamp Size P13.5S
Operating life Time 30h
Total Light Output 10lm
Voltage Rating 3.6V
Voltage Rating VAC 3.6V

Alternative Descriptions

LAMP, P13.5S, 3.6V, 0.3A | Farnell Contract


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1321120K?

Additional datasheets, footprints and schematics for 1321120K are listed on our Part Details page. You can also find images and similar parts to 1321120K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1321120K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1321120K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1321120K fall under?

The 1321120K is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 1321120K when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1321120K you can contact the distributor directly for product support, shipping queries etc.

Is the 1321120K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1321120K have stock available?

Authorised distributors including Farnell Contract and element14 have stock available or on a lead time for 1321120K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1321120K often in real-time on the comparison pages.

What if I can't find stock of 1321120K?

You can fill out our help required form which you can use to request a quote for 1321120K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay