Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Light Source | Krypton |
---|---|
Lamp Base Type | P13.5S |
Input Power | - |
Input Voltage | 2.4V |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Average Bulb Life | 10h |
Bulb Size | 11.5mm |
Current Rating | 500mA |
External Length / Height | 32mm |
LED / Lamp Size | 11.5mm |
Length | 32mm |
Luminous Intensity Max | 16.5lm |
MSCP | 1.31 |
Operating life Time | 10h |
Supply Voltage | 2.4V |
Total Light Output | 10lm |
Voltage Rating VAC | 2.4V |
Xenon Lamp, P13.5S | Newark Electronics |
XENON LAMP, P13.5S | Farnell |
Where can I find additional details, specifications and documents for a 1321080K?
Additional datasheets, footprints and schematics for 1321080K are listed on our Part Details page. You can also find images and similar parts to 1321080K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1321080K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1321080K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1321080K fall under?
The 1321080K is listed under Electrical & Lighting > Light Bulbs & Tubes > Speciality Bulbs.
Can I view similar or alternative parts?
You can view similar parts to 1321080K when available in the Speciality Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1321080K you can contact the distributor directly for product support, shipping queries etc.
Is the 1321080K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1321080K have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1321080K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1321080K often in real-time on the comparison pages.
What if I can't find stock of 1321080K?
You can fill out our help required form which you can use to request a quote for 1321080K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.