Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 15.275g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 52600 – 83700CMA, 34 – 35mm², 2AWG |
Barrel Inside Diameter | 9.398mm, .37in |
Overall Length | 1.48in, 37.6mm |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .205in, 5.21mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Box |
Stud Size | M5 |
Wire/Cable Type | Regular Wire |
Shape Description | RING-051 |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Terminal Rect Tongue Solistrand |Amp Te Connectivity 132101-2 | Newark Electronics |
AMP132101-2 | Avnet America |
Terminal, inal Rect Tongue Solistrand | TE Connectivity 132101-2 | RS Americas |
Where can I find additional details, specifications and documents for a 132101-2?
Additional datasheets, footprints and schematics for 132101-2 are listed on our Part Details page. You can also find images and similar parts to 132101-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132101-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132101-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132101-2 fall under?
The 132101-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 132101-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132101-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 132101-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132101-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 132101-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132101-2 often in real-time on the comparison pages.
What if I can't find stock of 132101-2?
You can fill out our help required form which you can use to request a quote for 132101-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.