Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | - |
---|---|
Connector Type B | - |
Cable Length - Imperial | 9.8ft |
Cable Length - Metric | 3m |
Jacket Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Power Supply Extension Cable |
Cable Length | 3m |
For Use With | M-TUBE Premium LED Light Systems |
Where can I find additional details, specifications and documents for a 1321.0100?
Additional datasheets, footprints and schematics for 1321.0100 are listed on our Part Details page. You can also find images and similar parts to 1321.0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1321.0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1321.0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1321.0100 fall under?
The 1321.0100 is listed under Electrical & Lighting > Lighting > Lighting Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1321.0100 when available in the Lighting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1321.0100 you can contact the distributor directly for product support, shipping queries etc.
Is the 1321.0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1321.0100 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 1321.0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1321.0100 often in real-time on the comparison pages.
What if I can't find stock of 1321.0100?
You can fill out our help required form which you can use to request a quote for 1321.0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.