Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0132081-1,
CH3088-000 |
Prices starting from US$73.55
Weight per Piece | 8.1g |
---|---|
Plating Material | Copper, Nickel |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | 30° |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .207in, 5.26mm |
Barrel Inside Diameter | .296in, 7.518mm |
Wire Size | 4AWG, 33100 – 52600CMA, 21mm² |
Tongue Thickness | .79mm, .031in |
Overall Length | 30.8mm, 1.213in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Package |
Packaging Quantity | 25 |
Support Style | Insulation Support |
Sealable | No |
Stud Size | M5 |
Shape Description | RING-084 |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 343°C, 649°F |
Solist Nick 4 |Amp Te Connectivity 132081-1 | Newark Electronics |
Terminals RING 4AWG M5 SOLISTRAND | Rapid Electronics |
TE Connectivity - AMP SOLIST NICK 4 | Distrelec |
Ring and Spade Terminals 4AWG Nickel Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | 21mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 132081-1?
Additional datasheets, footprints and schematics for 132081-1 are listed on our Part Details page. You can also find images and similar parts to 132081-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132081-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132081-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132081-1 fall under?
The 132081-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 132081-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132081-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 132081-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132081-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 132081-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132081-1 often in real-time on the comparison pages.
What if I can't find stock of 132081-1?
You can fill out our help required form which you can use to request a quote for 132081-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.