Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Nickel |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | 51.435mm, 2.025in |
Stud Diameter | .328in, 8.33mm |
Tongue Thickness | .79mm, .031in |
Wire Size | 34 – 35mm², 52600 – 83700CMA, 2AWG |
Barrel Inside Diameter | 12.802mm, .504in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Carton |
Stud Size | M8, 5/16 |
Shape Description | RING-049 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Support Style | Insulation Support |
Operating Temperature Range | 343°C, 649°F |
TERM, SOLIS, RT, 2/0, M8(5/16) Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2/0 AWG Wire Size: 60.6 – 76.3 mm² Wire Size: 119500 – 150500 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 2/0 AWG 60.6 – 76.3 mm² 119500 – 150500 CMA | Ring Terminal | Part Number: 132074-2 | Internal Number: 132074-2 | TE Connectivity | TE Store |
Term, Solis, Rt, 2/0, M8(5/16) |Amp Te Connectivity 132074-2 | Newark Electronics |
SOLIST NICK 2 0 | Avnet America |
Terminal, inal Solistrand Ring 2/0, | TE Connectivity 132074-2 | RS Americas |
Where can I find additional details, specifications and documents for a 132074-2?
Additional datasheets, footprints and schematics for 132074-2 are listed on our Part Details page. You can also find images and similar parts to 132074-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132074-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132074-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132074-2 fall under?
The 132074-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 132074-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132074-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 132074-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132074-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 132074-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132074-2 often in real-time on the comparison pages.
What if I can't find stock of 132074-2?
You can fill out our help required form which you can use to request a quote for 132074-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.