Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Copper, Nickel |
Weight per Piece | 1.29g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 52600 – 83700CMA, 34 – 35mm², 2AWG |
Barrel Inside Diameter | 9.398mm, .37in |
Stud Diameter | .413in, 10mm, 10.5mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 1.535in, 39mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Carton |
Packaging Quantity | 50 |
Support Style | Insulation Support |
Shape Description | RING-051 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Stud Size | M10 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 649°F, 343°C |
TERM, RING,STRAT, SOLIS, HR, 2, M10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2 AWG Wire Size: 34 – 35 mm² Wire Size: 52600 – 83700 CMA Stud Size: M10 Closed Ring Tongue Terminal 2 AWG 34 – 35 mm² 52600 – 83700 CMA | Ring Terminal | Part Number: 132072-2 | Internal Number: 132072-2 | TE Connectivity | TE Store |
Term, Ring,strat, Solis, Hr, 2, M10 |Te Connectivity 132072-2 | Newark Electronics |
TERMINAL STRATO THERM RING 6 | Avnet America |
Terminal, inal Strato Therm Ring, 2 Awg, M10 | TE Connectivity 132072-2 | RS Americas |
Where can I find additional details, specifications and documents for a 132072-2?
Additional datasheets, footprints and schematics for 132072-2 are listed on our Part Details page. You can also find images and similar parts to 132072-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132072-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132072-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132072-2 fall under?
The 132072-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 132072-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132072-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 132072-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132072-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 132072-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132072-2 often in real-time on the comparison pages.
What if I can't find stock of 132072-2?
You can fill out our help required form which you can use to request a quote for 132072-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.