132-0-0-103 Potentiometers, Trimmers & Accessories by Vishay Intertechnology

WIREWOUND POTENTIOMETER, 10KOHM, 3%, 2.75W

Status: Unknown
Series: 132 Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$32.62


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$32.62
152
Buy Now
Logo for element14 element14 US$33.67
152
Buy Now
Logo for RS Americas RS Americas US$67.37
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Track Resistance 10kohm
No. of Turns 1Turns
Track Taper Linear
Power Rating 2.75W
Resistance Tolerance ± 3%
Product Range 132 Series
Potentiometer Mounting Panel Mount
No. of Gangs 1
RoHS Compliant Yes

Alternative Descriptions

Wirewound Potentiometer, 10Kohm, 3%, 2.75W | Newark Electronics
Potentiometer Wirewound 10 kOhms 0.2497In Shaft Dia Power 2.75W 132 Series | Spectrol / Sfernice / Vishay 132-0-0-103 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 132-0-0-103?

Additional datasheets, footprints and schematics for 132-0-0-103 are listed on our Part Details page. You can also find images and similar parts to 132-0-0-103 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 132-0-0-103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132-0-0-103 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 132-0-0-103 fall under?

The 132-0-0-103 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.

Can I view similar or alternative parts?

You can view similar parts to 132-0-0-103 when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 132-0-0-103 you can contact the distributor directly for product support, shipping queries etc.

Is the 132-0-0-103 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 132-0-0-103 have stock available?

Authorised distributors including Farnell, Newark Electronics, element14 and RS Americas have stock available or on a lead time for 132-0-0-103.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 132-0-0-103 often in real-time on the comparison pages.

What if I can't find stock of 132-0-0-103?

You can fill out our help required form which you can use to request a quote for 132-0-0-103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay