Status: | Unknown |
---|---|
Series: | 1320 Series |
RoHS: | Unknown |
Plug Type | - |
---|---|
Product Range | 1320 Series |
Suppressor Type | Mains Surge Protector |
No. of Outlets | - |
Outlet Type | - |
Voltage Rating | 150VDC |
Output Current | - |
Peak Surge Current | 40kA |
Response Time | - |
SVHC | No SVHC (07-Jul-2017) |
Continuing Operating Voltage Max | 150VDC |
No. of Poles | 2 Pole |
SPD Type | Type 2 & 4 |
Suppressor Mounting | DIN Rail |
2 Pole Surge arrestor 110Vdc 40kA | RS |
150 V dc 40kA 1320 2 Pole Protector, DIN Rail Mounting | Bourns 1320-S-110 | RS Americas |
Mains Surge Protector, 150Vdc, Din Rail | Newark Electronics |
DC Power Surge Protective Device 40kA 150VDC | Avnet America |
Where can I find additional details, specifications and documents for a 1320-S-110?
Additional datasheets, footprints and schematics for 1320-S-110 are listed on our Part Details page. You can also find images and similar parts to 1320-S-110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1320-S-110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1320-S-110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1320-S-110 fall under?
The 1320-S-110 is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to 1320-S-110 when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1320-S-110 you can contact the distributor directly for product support, shipping queries etc.
Is the 1320-S-110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1320-S-110 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 1320-S-110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1320-S-110 often in real-time on the comparison pages.
What if I can't find stock of 1320-S-110?
You can fill out our help required form which you can use to request a quote for 1320-S-110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.