Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 2.75W |
Resistance Tolerance | ± 3% |
Product Range | - |
Potentiometer Mounting | Bushing |
Shaft Diameter | 6.34mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 22.22mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 20ppm/°C |
Wirewound Potentiometer, 10Kohm, 3%, 2.75W | Newark Electronics |
Potentiometer Wirewound Stops 10 kOhms 0.2497In Shaft Dia Power 2.75W 132 Series | Spectrol / Sfernice / Vishay 132-2-0-103 | RS Americas |
POTENTIOMETER, WIREWOUND, 2.75 WATT, 3%, | RS |
Where can I find additional details, specifications and documents for a 132-2-0-103?
Additional datasheets, footprints and schematics for 132-2-0-103 are listed on our Part Details page. You can also find images and similar parts to 132-2-0-103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132-2-0-103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132-2-0-103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132-2-0-103 fall under?
The 132-2-0-103 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to 132-2-0-103 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132-2-0-103 you can contact the distributor directly for product support, shipping queries etc.
Is the 132-2-0-103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132-2-0-103 have stock available?
Authorised distributors including Newark Electronics, RS Americas and RS have stock available or on a lead time for 132-2-0-103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132-2-0-103 often in real-time on the comparison pages.
What if I can't find stock of 132-2-0-103?
You can fill out our help required form which you can use to request a quote for 132-2-0-103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.