Status: | Unknown |
---|---|
Series: | 132 Series |
RoHS: | Unknown |
Track Resistance | 200ohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 2.75W |
Resistance Tolerance | ± 3% |
Product Range | 132 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6.34mm |
No. of Gangs | 1 |
Where can I find additional details, specifications and documents for a 132-0-0-201?
Additional datasheets, footprints and schematics for 132-0-0-201 are listed on our Part Details page. You can also find images and similar parts to 132-0-0-201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132-0-0-201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132-0-0-201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132-0-0-201 fall under?
The 132-0-0-201 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 132-0-0-201 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132-0-0-201 you can contact the distributor directly for product support, shipping queries etc.
Is the 132-0-0-201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132-0-0-201 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 132-0-0-201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132-0-0-201 often in real-time on the comparison pages.
What if I can't find stock of 132-0-0-201?
You can fill out our help required form which you can use to request a quote for 132-0-0-201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.