Status: | Unknown |
---|---|
Series: | 132 Series |
RoHS: | Unknown |
Track Resistance | 100ohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 2.75W |
Resistance Tolerance | ± 3% |
Product Range | 132 Series |
Potentiometer Mounting | Panel |
No. of Gangs | 1 |
Potentiometer Wirewound 100 Ohms 0.2497In Shaft Dia Power 2.75W 132 Series | Spectrol / Sfernice / Vishay 132-0-0-101 | RS Americas |
Wirewound Potentiometer, 100 Ohm, 0.03, 2.75W | Newark Electronics |
WIREWOUND POTENTIOMETER, 100 OHM, 0.03, 2.75W | element14 |
Potentiometer, 1 5/16In. Dia., Wirewound | RS |
Where can I find additional details, specifications and documents for a 132-0-0-101?
Additional datasheets, footprints and schematics for 132-0-0-101 are listed on our Part Details page. You can also find images and similar parts to 132-0-0-101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132-0-0-101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132-0-0-101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132-0-0-101 fall under?
The 132-0-0-101 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 132-0-0-101 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132-0-0-101 you can contact the distributor directly for product support, shipping queries etc.
Is the 132-0-0-101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132-0-0-101 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 132-0-0-101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132-0-0-101 often in real-time on the comparison pages.
What if I can't find stock of 132-0-0-101?
You can fill out our help required form which you can use to request a quote for 132-0-0-101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.