131A-303R Optoelectronics, LEDs & Displays by Visual Communications Company

LENS TRANSPARENT RED ROUND 5MM LED

Status: Unknown
Series: 131A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.31

Distributor Stock
Logo for Farnell
Farnell
from US$3.45
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.31
-
Buy Now
Logo for element14
element14
from US$4.85
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Indicator Lens Colour Red
Lens Shape Round
Mounting Hole Dia 12.29mm
Accessory Type Lens
Product Range 131A Series
For Use With CLIPLITE 5mm Midget Flange Relampable Indicator Lights

Alternative Descriptions

Lens, Transparent Red, Round, 5Mm Led | Newark Electronics
LENS, TRANSPARENT RED, ROUND, 5MM LED | element14
CML | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 131A-303R?

Additional datasheets, footprints and schematics for 131A-303R are listed on our Part Details page. You can also find images and similar parts to 131A-303R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 131A-303R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 131A-303R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 131A-303R fall under?

The 131A-303R is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 131A-303R when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 131A-303R you can contact the distributor directly for product support, shipping queries etc.

Is the 131A-303R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 131A-303R have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 131A-303R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 131A-303R often in real-time on the comparison pages.

What if I can't find stock of 131A-303R?

You can fill out our help required form which you can use to request a quote for 131A-303R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay