Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | Lens without Holder |
---|---|
Beam Type | - |
LED Lens Color | Green |
Lens Diameter | - |
Lens Shape | Dome |
Lens Material | - |
Product Range | - |
Lens Without Holder, Dome, Green | Newark Electronics |
CML | Relay Specialties |
Where can I find additional details, specifications and documents for a 131A-303G?
Additional datasheets, footprints and schematics for 131A-303G are listed on our Part Details page. You can also find images and similar parts to 131A-303G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 131A-303G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 131A-303G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 131A-303G fall under?
The 131A-303G is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 131A-303G when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 131A-303G you can contact the distributor directly for product support, shipping queries etc.
Is the 131A-303G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 131A-303G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for 131A-303G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 131A-303G often in real-time on the comparison pages.
What if I can't find stock of 131A-303G?
You can fill out our help required form which you can use to request a quote for 131A-303G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.