1319SB 0101000 Networking Cable by Belden Solutions

UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V BLACK

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,161.46

Distributor Stock
Logo for Newark
Newark
from US$1,236.82
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$1,161.46
-
Buy Now

Specifications

Cable Shielding Unshielded
LAN Category Cat6
Wire Gauge 23AWG
Reel Length (Imperial) 1000ft
Reel Length (Metric) 304.8m
No. of Pairs 4 Pair
RoHS Compliant Yes

Alternative Descriptions

Unshielded Multipair Cable 4Pr 1000Ft 300V Black | Newark Electronics
Shipboard UpJacketed Cat6 Cable, 23Awg/4pr, CMG-LS Rated, LSZH Black | Belden 1319SB 0101000 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1319SB 0101000?

Additional datasheets, footprints and schematics for 1319SB 0101000 are listed on our Part Details page. You can also find images and similar parts to 1319SB 0101000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1319SB 0101000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1319SB 0101000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1319SB 0101000 fall under?

The 1319SB 0101000 is listed under Cable, Wire & Cable Assemblies > Networking Cable.

Can I view similar or alternative parts?

You can view similar parts to 1319SB 0101000 when available in the Networking Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1319SB 0101000 you can contact the distributor directly for product support, shipping queries etc.

Is the 1319SB 0101000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1319SB 0101000 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 1319SB 0101000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1319SB 0101000 often in real-time on the comparison pages.

What if I can't find stock of 1319SB 0101000?

You can fill out our help required form which you can use to request a quote for 1319SB 0101000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay