Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | N |
Convert From Gender | Plug |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Contact Plating | Nickel Plated Contacts |
Frequency Max | 1GHz |
Rf/Coaxial Adapter, N Plug-Sma Jack | Newark Electronics |
Connector Type:Inter Series Coaxial | element14 |
RF/COAXIAL ADAPTOR, N PLUG-SMA JACK | Farnell |
Where can I find additional details, specifications and documents for a 1319505?
Additional datasheets, footprints and schematics for 1319505 are listed on our Part Details page. You can also find images and similar parts to 1319505 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1319505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1319505 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1319505 fall under?
The 1319505 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 1319505 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1319505 you can contact the distributor directly for product support, shipping queries etc.
Is the 1319505 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1319505 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for 1319505.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1319505 often in real-time on the comparison pages.
What if I can't find stock of 1319505?
You can fill out our help required form which you can use to request a quote for 1319505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.