Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1318974002,
7-1190958-6 |
Fluid Type | Battery Acid, Antifreeze, Hydraulic Fluid, Gasoline, Water, Diesel Fuel, Lubricating Oil |
---|---|
Color | White |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Tolerance) | .004in, .1mm |
Recovered Wall Thickness (Nominal) | .0255in, .65mm |
Recovered Inside Diameter (Max) | .126in, 3.2mm |
Expanded Inside Diameter (Min) | .252in, 6.4mm |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | LSTT |
Wall Type | Single |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 65°C |
Recovery Temperature | 110°C |
Operating Temperature Range | -40 – 125°C |
Resistant To | Mechanical Damage |
Heat Shrink Tubing & Sleeves LSTT-6.4-9-SP | Sager |
Where can I find additional details, specifications and documents for a 1318974002?
Additional datasheets, footprints and schematics for 1318974002 are listed on our Part Details page. You can also find images and similar parts to 1318974002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318974002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318974002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318974002 fall under?
The 1318974002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 1318974002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318974002 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318974002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318974002 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1318974002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318974002 often in real-time on the comparison pages.
What if I can't find stock of 1318974002?
You can fill out our help required form which you can use to request a quote for 1318974002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.