Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.11
|
1,361
in stock
|
Buy Now | |
TE Store
from US$4.95
|
2,908
in stock
|
Buy Now | |
Newark Electronics
from US$6.25
|
1,361
in stock
|
Buy Now | |
Rapid Electronics
from US$4.02
|
1,361
in stock
|
Buy Now | |
Farnell
from US$5.10
|
1,102
in stock
|
Buy Now | |
Future Electronics
from US$3.77
|
-
|
Buy Now | |
Avnet America
from US$3.58
|
-
|
Buy Now | |
RS Americas
from US$5.62
|
-
|
Buy Now | |
Avnet Asia
from US$3.92
|
-
|
Buy Now | |
Boersig
from US$4.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 7 |
---|---|
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 6A |
Operating Voltage | 30VDC |
Centerline (Pitch) | 2.5mm, .098in |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Locating Post |
Circuit Application | Power & Signal |
Comment | Reverse Sequential Pin |
実装方法 | Tube |
Packaging Quantity | 19 |
Packaging Method | Tube |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Operating Temperature Range | -20 – 80°C, -4 – 176°F |
2.5 BATTERY REC ASSY 7P Connector System: Board-to-Board Number of Positions: 7 Centerline (Pitch): .098 in Centerline (Pitch): 2.5 mm Connector & Housing Type: Receptacle Board-to-Board 7 .098" 2.5 mm | Dc Jack Connector | Part Number: 1318574-4 | Internal Number: 1318574-4 | .098" | TE Connectivity | TE Store |
Power To The Board 7P Rcpt Vert Smd 2.5 Battery |Amp Te Connectivity 1318574-4 | Newark Electronics |
Power to the Board 7P RCPT VERT SMD 2.5 BATTERY | Rapid Electronics |
TE Connectivity - AMP DC Jack 2.5 BATTERY REC ASSY 7P | Distrelec |
CONNECTOR, RCPT, 7POS, 2.5MM | Farnell |
Conn Battery RCP 7 POS 2.5mm Solder ST SMD 7 Terminal 1 Port | Avnet America |
2.5 BATTERY REC ASSY 7P, DC Jack Connectors | TE Connectivity 1318574-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1318574-4?
Additional datasheets, footprints and schematics for 1318574-4 are listed on our Part Details page. You can also find images and similar parts to 1318574-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318574-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318574-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318574-4 fall under?
The 1318574-4 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1318574-4 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318574-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318574-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318574-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Distrelec and Farnell have stock available or on a lead time for 1318574-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318574-4 often in real-time on the comparison pages.
What if I can't find stock of 1318574-4?
You can fill out our help required form which you can use to request a quote for 1318574-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.