1318306-1 Quick Disconnects by TE Connectivity

187 POSITIVE MK-2 REC

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0393

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.0425
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0393
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Pre-Tin
Fully Insulated No
Connection Capacity Single
Terminal & Splice Type Receptacle
Terminal Orientation Straight
Barrel Type Open
Terminal Type Receptacle
Crimp Type F-Crimp
Contact Base Material Brass
Accepts Wire Insulation Diameter Range .083 – .141in, 2.11 – 3.6mm
Receptacle Terminal Stock Thickness .03in, .8mm
Overall Length .81in, 20.6mm
Wire Size .82 – 2.08mm², 18 – 14AWG
Mating Tab Width 4.75mm, .187in
Mating Retention Type Dimple
Wire Insulation Support With
Packaging Quantity 5000
Packaging Method Strip/Reel
Terminates To Wire & Cable
Insulated No
Sealable No
Wire/Cable Type Regular Wire
Operating Temperature Range -40 – 110°C, -40 – 230°F


Alternative Descriptions

Quick Disconnect Terminal | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1318306-1?

Additional datasheets, footprints and schematics for 1318306-1 are listed on our Part Details page. You can also find images and similar parts to 1318306-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1318306-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318306-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1318306-1 fall under?

The 1318306-1 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 1318306-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1318306-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1318306-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1318306-1 have stock available?

Authorised distributors including Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 1318306-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1318306-1 often in real-time on the comparison pages.

What if I can't find stock of 1318306-1?

You can fill out our help required form which you can use to request a quote for 1318306-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay