Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Keying | Z |
---|---|
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Positions | 12 |
Contact Style | Straight |
Contact Current Rating (Max) | 5A |
Tail Plating Thickness | 2µm, 78.74µin |
Multiple Contact Types | Without |
端子のタイプ | Tab |
Contact Plating Material | Gold |
Contact Transmits (Typical) | Power, Signal (Data) |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Shunts/Shorting Bars | Without |
Height | .7in, 17.79mm |
Width | .368in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Tail Length | .134in, 3.4mm |
幅 | 9.35mm |
Length | 17.7mm, .696in |
UL Voltage Rating | 250VAC, 250VDC |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Black |
Housing Material | Polyester GF |
CSA Rating | Certified |
UL File Number | E28476 |
UL Rating | Recognized |
VDE Tested | No |
Agency/Standard | CSA, UL |
UL-Brandschutzklasse | UL 94V-0 |
CSA File Number | LR7189 |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Panel Mount Feature Type | Screw Mount |
PCB Mount Retention Type | Retention Leg |
PCB Mount Retention | With |
Lock Type | Latch |
Connector Mounting Type | Board Mount |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Circuit Application | Power & Signal |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 26 |
Row-to-Row Spacing | .148in, 3.75mm |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector Style | Plug |
Insertion Force | High |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Series Number | 2000 |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shrouded Connector Header 12 Position 2.5mm Solder Straight Through Hole | Avnet America |
Special Order: DYNAMIC D-2100 V-HDR ASSY 12P Z PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 12 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 12 | Header Assembly: Wire-To-Board & 5A & Gold Plated | Part Number: 1318126-3 | Internal Number: 1318126-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1318126-3?
Additional datasheets, footprints and schematics for 1318126-3 are listed on our Part Details page. You can also find images and similar parts to 1318126-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318126-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318126-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318126-3 fall under?
The 1318126-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1318126-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318126-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318126-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318126-3 have stock available?
Authorised distributors including Avnet America and TE Store have stock available or on a lead time for 1318126-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318126-3 often in real-time on the comparison pages.
What if I can't find stock of 1318126-3?
You can fill out our help required form which you can use to request a quote for 1318126-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.