1318124-1 Rectangular Connectors by TE Connectivity

DYNAMIC D2100 HDR V ASSY 6P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.71

Distributor Stock
Logo for RS
RS
from US$2.61
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.70
12,374
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.34
12,190
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.77
8,970
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.51
8,970
in stock
Buy Now
Logo for TE Store
TE Store
from US$2.58
4,278
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.51
3,404
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$1.77
1,309
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$1.77
436
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.71
21
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
8,602
in stock
Buy Now
Logo for Avnet America
Avnet America
-
5,387
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.40
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.59
-
Buy Now
Logo for element14
element14
from US$1.47
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$1.07
-
Buy Now
Logo for Boersig
Boersig
from US$1.71
-
Buy Now
Logo for Farnell
Farnell
from US$1.29
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Positions 6
Keying X
Panel Gasket No
Preloaded Yes
Number of Rows 2
Tail Plating Thickness 2µm, 78.74µin
Contact Transmits (Typical) Power, Signal (Data)
Contact Layout Matrix
Tail Plating Material Tin
Contact Plating Material Gold
Shunts/Shorting Bars Without
Multiple Contact Types Without
Contact Style Straight
Contact Current Rating (Max) 5A
端子のタイプ Tab
13.2mm
Tail Length .134in, 3.4mm
PCB Thickness (Recommended) 1.6mm, .063in
Height 17.79mm, .7in
Length 10.2mm, .401in
Width .519in
Operating Voltage 250VDC, 250VAC
Housing Material Polyester GF
Centerline (Pitch) .098in, 2.5mm
Housing Color Black
UL File Number E28476
UL Rating Recognized
Agency/Standard CSA, UL
UL-Brandschutzklasse UL 94V-0
VDE Tested No
CSA Rating Certified
CSA File Number LR7189
Mating Retention Type Latch
Lock Type Latch
PCB Mount Retention Type Retention Leg
Connector Mounting Type Board Mount
PCB Mount Retention With
PCB Mount Alignment Without
Contact Retention Without
Mating Retention With
Mating Alignment Type Keyed
Mating Alignment With
Halogen Free Yes
Circuit Application Power & Signal
Assembly Integration Feature Without
For Use With Receptacle Housing
Packaging Method Box & Tube, Tube
Packaging Quantity 46
Row-to-Row Spacing 3.75mm, .147in
Product Type Connector
Connector System Wire-to-Board
Connector Style Plug
Glow Wire Rating Standard Part - Not Glow Wire
Sealable No
Header Type Shrouded
Shielded No
Strain Relief Without
Connector & Contact Terminates To Printed Circuit Board
Series Number 2000
Insertion Force Standard
Connector Type Header
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -67 – 221°F, -55 – 105°C

Compatible Parts


Alternative Descriptions

Headers&Wire Housings HDR V ASSY 6P | Rapid Electronics
DYNAMIC D2100 HDR V 6P | TTI Europe
Headers & Wire Housings Hdr V Assy 6P |Amp Te Connectivity 1318124-1 | Newark Electronics
DYNAMIC D2100 HDR V ASSY 6P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 6 | Dynamic 2000 Hdr Assy | Part Number: 1318124-1 | Internal Number: 1318124-1 | TE Connectivity | TE Store
TE Connectivity - AMP PCB Conn DYNAMIC D2100 HDR V ASSY 6P | Distrelec
DYNAMIC D2100 HDR V ASSY 6P | Heilind Electronics
Conn Power M 6 POS 2.5mm Solder ST Thru-Hole 6 Terminal 1 Port Tube | Avnet Abacus
Header vert 6w 2row TAB 2.5mm X key D-2 | RS
Dynamic 2000,2.5mm Pitch 6 Way Straight PCB Header, Solder Term,5A | TE Connectivity 1318124-1 | RS Americas


1318124-1 Connectors by Unknown

CONNECTOR HEADER 6POS 2.5MM PCB

Status: Unknown
Series: Dynamic D-2100 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Dynamic D-2100 Series
No. of Contacts 6Contacts
Gender Header
Pitch Spacing 2.5mm
Contact Termination Type Through Hole
No. of Rows 2 Row
Connector Mounting PCB Mount
Contact Plating Gold Plated Contacts
Contact Material Copper Alloy
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1318124-1?

Additional datasheets, footprints and schematics for 1318124-1 are listed on our Part Details page. You can also find images and similar parts to 1318124-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1318124-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318124-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1318124-1 fall under?

The 1318124-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1318124-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1318124-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1318124-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1318124-1 have stock available?

Authorised distributors including Rapid Electronics, TTI Europe, Newark Electronics, Chip One Stop and TE Store have stock available or on a lead time for 1318124-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1318124-1 often in real-time on the comparison pages.

What if I can't find stock of 1318124-1?

You can fill out our help required form which you can use to request a quote for 1318124-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay