Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
2,061
in stock
|
Buy Now | |
TE Store
from US$1.76
|
2,901
in stock
|
Buy Now | |
element14
from US$0.94
|
1,775
in stock
|
Buy Now | |
Farnell
from US$0.90
|
1,775
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
-
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
RS Americas
from US$1.60
|
-
|
Buy Now | |
Boersig
from US$1.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying | Y |
---|---|
Number of Positions | 3 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Preloaded | Yes |
Contact Style | Straight |
Contact Current Rating (Max) | 5A |
Tail Plating Thickness | 78.74µin, 2µm |
Multiple Contact Types | Without |
Contact Layout | Inline |
端子のタイプ | Tab |
Contact Plating Material | Gold |
Contact Transmits (Typical) | Power, Signal (Data) |
Tail Plating Material | Tin |
Shunts/Shorting Bars | Without |
Tail Length | 3.4mm, .134in |
Width | .372in |
Height | 17.79mm, .7in |
PCB Thickness (Recommended) | .063in, 1.6mm |
幅 | 9.45mm |
Length | .401in, 10.2mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Black |
Housing Material | Polyester GF |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
CSA File Number | LR7189 |
VDE Tested | No |
UL File Number | E28476 |
UL Rating | Recognized |
UL-Brandschutzklasse | UL 94V-0 |
Lock Type | Latch |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Retention Type | Latch |
PCB Mount Retention | With |
Mating Alignment | With |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment Type | Keyed |
Halogen Free | Yes |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 46 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector Style | Plug |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Series Number | 2000 |
Insertion Force | Standard |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D2100 HDR V ASSY 3P Y PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | Dynamic 2000 Hdr Assy | Part Number: 1318123-2 | Internal Number: 1318123-2 | TE Connectivity | TE Store |
Header vert 3 way TAB 2.5mm Y key D-2 | RS |
WTB CONN, HEADER, 3POS, 1ROW, 2.5MM | element14 |
Dynamic D2100 Hdr V Assy 3P Y Rohs Compliant: Yes |Amp Te Connectivity 1318123-2 | Newark Electronics |
Connector Header Through Hole 3 position 0.098 (2.50mm) | Future Electronics |
Conn Power HDR 3 POS Solder ST Thru-Hole 3 Terminal 1 Port Tube | Avnet America |
Dymnamic 1000,Recept, Plug/Header,2.5mm Pitch,3 Pos,1-Row, Y-Key, D-2100D | TE Connectivity 1318123-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1318123-2?
Additional datasheets, footprints and schematics for 1318123-2 are listed on our Part Details page. You can also find images and similar parts to 1318123-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318123-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318123-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318123-2 fall under?
The 1318123-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1318123-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318123-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318123-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318123-2 have stock available?
Authorised distributors including TE Store, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 1318123-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318123-2 often in real-time on the comparison pages.
What if I can't find stock of 1318123-2?
You can fill out our help required form which you can use to request a quote for 1318123-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.