Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | BNC/TNC coaxial connectors and RG58 RG59 RG62 AU Cables |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Crimp Application | BNC and TNC Coaxial Connectors |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 6V |
---|---|
Lamp Base Type | S.C. Bayonet |
Bulb Size | B-6 |
MSCP | 3.4 |
Average Bulb Life | 100h |
CML B-6 SINGLE BAYONET BASE | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3.7V |
---|---|
Battery Technology | Lithium Polymer |
Battery Capacity | 150mAh |
Battery Terminals | Connector |
External Height | 25mm |
External Width | 20mm |
External Depth | 4mm |
RoHS Compliant | NA |
Battery Voltage:3.7V | Newark Electronics |
Where can I find additional details, specifications and documents for a 1317?
Additional datasheets, footprints and schematics for 1317 are listed on our Part Details page. You can also find images and similar parts to 1317 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1317 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1317 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1317 fall under?
The 1317 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 1317 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1317 you can contact the distributor directly for product support, shipping queries etc.
Is the 1317 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1317 have stock available?
Authorised distributors including Electro Enterprises, RS Americas, RS, Newark Electronics and Relay Specialties have stock available or on a lead time for 1317.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1317 often in real-time on the comparison pages.
What if I can't find stock of 1317?
You can fill out our help required form which you can use to request a quote for 1317 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.