Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Stripe Color | White |
Weight per Piece | .88g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 5.2mm, .2047in |
Wire Size | 1900CMA, .8 – .9mm², 18AWG |
Overall Length | .914in, 23.216mm |
Wire Insulation Diameter | 1.4 – 2.8mm, .055 – .11in |
Wire Insulation Diameter (Max) | 2.8mm, .11in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 500 |
Stud Size | #10, M5 |
Shape Description | RING-042 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Terminal Ring Tongue Pidg 22 18 |Te Connectivity 131648-3 | Newark Electronics |
Ring Tongue Terminal 23.3mm 7.9mm | Avnet America |
Terminal Ring Tongue PIDG, 22 18 | TE Connectivity 131648-3 | RS Americas |
Special Order: TERMINAL RING TONGUE PIDG 22 18 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 AWG Wire Size: .8 – .9 mm² Wire Size: 1900 CMA Stud Size: #10 M5 Closed Ring Tongue Terminal 18 AWG .8 – .9 mm² 1900 CMA | Ring Terminal | Part Number: 131648-3 | Internal Number: 131648-3 | TE Connectivity | TE Store |
TERMINAL RING TONGUE PIDG 22 18 | Farnell |
Where can I find additional details, specifications and documents for a 131648-3?
Additional datasheets, footprints and schematics for 131648-3 are listed on our Part Details page. You can also find images and similar parts to 131648-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 131648-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 131648-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 131648-3 fall under?
The 131648-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 131648-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 131648-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 131648-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 131648-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 131648-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 131648-3 often in real-time on the comparison pages.
What if I can't find stock of 131648-3?
You can fill out our help required form which you can use to request a quote for 131648-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.