Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plate Type | End Plate |
---|---|
Plate Material | Aluminium |
Plate Colour | Transparent |
For Use With | Hammond 431609 & 531609 Extruded Aluminium Sink Box Enclosures |
External Depth - Metric | 50.8mm |
External Width - Metric | 89.5mm |
External Height - Metric | 0.043mm |
External Depth - Imperial | 2" |
External Width - Imperial | 3.524" |
External Height - Imperial | 1.1" |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
90X51 End Panel Pkg Of 2 Rohs Compliant: Yes |Hammond 131623 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | EPIC MC Series |
RoHS: | Unknown |
Product Range | EPIC MC Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | HD and HDD Inserts |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 16AWG |
Current Rating | 10A |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 1.5mm |
Cable Diameter Min | 1.5mm |
Contact Termination | Crimp |
No. of Mating Cycles | 100 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Wire Area Size Max | 1.5mm² |
Wire Area Size Min | 1.5mm² |
Wire Size | 16AWG |
CRIMP PIN, HDD, INSERT, PK10 | element14 |
Where can I find additional details, specifications and documents for a 131623?
Additional datasheets, footprints and schematics for 131623 are listed on our Part Details page. You can also find images and similar parts to 131623 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 131623 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 131623 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 131623 fall under?
The 131623 is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 131623 when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 131623 you can contact the distributor directly for product support, shipping queries etc.
Is the 131623 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 131623 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 131623.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 131623 often in real-time on the comparison pages.
What if I can't find stock of 131623?
You can fill out our help required form which you can use to request a quote for 131623 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.