Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Output Voltage Max | 25V |
---|---|
Output Current Max | 5A |
No. of Phases | Single Phase |
Input Voltage | 115V AC, 230V AC |
No. of Outputs | 1Outputs |
RoHS Compliant | Yes |
Power Supply, Ac/Dc, Adj, 25V, 1A | Newark Electronics |
Where can I find additional details, specifications and documents for a 1315D?
Additional datasheets, footprints and schematics for 1315D are listed on our Part Details page. You can also find images and similar parts to 1315D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1315D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1315D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1315D fall under?
The 1315D is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > AC Power Sources.
Can I view similar or alternative parts?
You can view similar parts to 1315D when available in the AC Power Sources range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1315D you can contact the distributor directly for product support, shipping queries etc.
Is the 1315D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1315D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1315D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1315D often in real-time on the comparison pages.
What if I can't find stock of 1315D?
You can fill out our help required form which you can use to request a quote for 1315D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.