Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ALR-AA-1068,
6-1199087-8 |
Color | Black |
---|---|
Dimensions | 52 x 41mm, 2.05 x 1.62in |
Load Rating (Ballast) | 1100VA |
Fail Mode | On |
Voltage Rating | 185 – 305VAC |
Load Rating (Tungsten) | 1200W |
Housing Material | Polycarbonate |
UL Rating | Yes |
Standards | ANSI C136.24 |
CSA Certified | Yes |
Mounting Style | Internal |
Turn ON Time Delay | 30 – 45seconds |
Turn ON Light Level | 1.5fc |
Application | Dusk-to-dawn lighting control Turn OFF delay prevents loads switching OFF due to car headlights and lightning. Adjustable slide bar allows field adjustment to satisfy various lighting environments. |
Other Colors Available | No |
OFF/ON Ratio | 4:1 |
Warranty | 6 Years |
Product Use | Decorative light fixtures, post lanterns, commercial & residential use, wall mount applications |
Wire Leads | 6 in, 18 AWG, Rated 105°C |
Packaging Method | Individually Boxed Units |
Product Availability | ANZPAC, AMERICAS, EMEA, ASIA |
Light Sensor | CdS Photocell |
Product Type | Commercial/Industrial |
Technology | Thermal |
Product Family | AA Series (Button Style) |
Operating Temperature Range | -40 – 65°C |
ALR-AA-1068 Product Availability: Australia & New Zealand EMEA Americas Asia Street Lighting Photo Control Technology: Thermal Operating Voltage Range: 185 – 305 VAC Grade: Industrial Commercial Load Rating (Ballast): 1100 VA Australia & New Zealand Thermal | Street Lighting Photocell | Part Number: 131520-000 | Internal Number: 131520-000 | Alias Number: 6-1199087-8 | TE Connectivity | TE Store |
ALR-AA Series 185 - 305 VAC Black Color Photocell Controller | Future Electronics |
ALR-AA-1068 | TE Connectivity 131520-000 | RS Americas |
Where can I find additional details, specifications and documents for a 131520-000?
Additional datasheets, footprints and schematics for 131520-000 are listed on our Part Details page. You can also find images and similar parts to 131520-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 131520-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 131520-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 131520-000 fall under?
The 131520-000 is listed under Power Systems > Street Lighting > Street Lighting Photo Controls.
Can I view similar or alternative parts?
You can view similar parts to 131520-000 when available in the Street Lighting Photo Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 131520-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 131520-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 131520-000 have stock available?
Authorised distributors including Chip One Stop, TE Store, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 131520-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 131520-000 often in real-time on the comparison pages.
What if I can't find stock of 131520-000?
You can fill out our help required form which you can use to request a quote for 131520-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.