Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0131444-0,
C82994-000 |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
2,727
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
4,970
in stock
|
Buy Now | |
element14
from US$0.52
|
4,970
in stock
|
Buy Now | |
Farnell
from US$0.58
|
4,970
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
139
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
36
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Boersig
from US$0.45
|
-
|
Buy Now | |
TE Store
from US$0.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Material | Vinyl |
---|---|
Insulation Material | PVC |
Plating Thickness | 99.9998µin, 2.54µm |
Sleeve Material | PVC |
Insulation Color | Blue |
Double Wire | No |
Plating Material | Tin |
Tab Thickness | .79mm, .031in |
Terminal Length | .4323in, 11mm |
Terminal Orientation | Straight |
Terminal Type | Pin |
Terminal & Splice Type | Tab |
Tab Width | .115in, 2.921mm |
Barrel Inside Diameter | .194535in, 4.95mm |
Accepts Wire Insulation Diameter Range | .1179 – .192in, 3 – 4.9mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Overall Length | .9in, 23mm |
DIN Wire Size | 1 – 2.5mm² |
Material Thickness | .03144in, .8mm |
Wire Insulation Diameter (Max) | .192in, 4.9mm |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Available On-Tape for Automatic Termination. |
Barrel Color | Blue |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Insulated | Yes |
Support Style | Insulation Support |
Shape Description | WIRE PIN-002 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Bullet Terminal | Without |
Operating Temperature Range | 105°C, 221°F |
Terminal, Blade, 2.95 X 0.8Mm, 17-13Awg Rohs Compliant: Yes |Amp Te Connectivity 131444 | Newark Electronics |
TERMINAL, BLADE, 2.95 X 0.8MM, 17-13AWG | element14 |
Blade terminal,PlastiGrip,blue,17-13 AWG | RS |
Terminals PIN WIRE 16-14AWG | Rapid Electronics |
Wire Pin 14-16AWG M 23mm Tin Bag | Avnet America |
PG WIRE PIN ASSY | Boersig |
Special Order: PG, WIRE TAB, ASSY, 16-14 Crimp Wire Terminal Type: Pin Mating Tab Width: .115 in Mating Tab Width: 2.92 mm Mating Tab Thickness: .79 mm Mating Tab Thickness: .031 in Pin .115" 2.92 mm .79 mm | Crimp Wire Pins & Tabs & Ferrule | Part Number: 131444 | Internal Number: 131444 | Alias Number: C82994-000 | .115" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 17AWG |
Wire Size AWG Max | 13AWG |
Conductor Area CSA | 2.62mm² |
Insulator Colour | Blue |
Insulator Material | Vinyl |
Tab Size - Metric | 2.95mm x 0.8mm |
Tab Size - Imperial | 0.11" x 0.03" |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 131444?
Additional datasheets, footprints and schematics for 131444 are listed on our Part Details page. You can also find images and similar parts to 131444 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 131444 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 131444 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 131444 fall under?
The 131444 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 131444 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 131444 you can contact the distributor directly for product support, shipping queries etc.
Is the 131444 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 131444 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for 131444.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 131444 often in real-time on the comparison pages.
What if I can't find stock of 131444?
You can fill out our help required form which you can use to request a quote for 131444 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.