Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0131443-0,
981128-000 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
21,090
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
9,814
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
9,814
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
9,814
in stock
|
Buy Now | |
TE Store
from US$0.31
|
8,144
in stock
|
Buy Now | |
Farnell
from US$0.24
|
8,000
in stock
|
Buy Now | |
element14
from US$0.15
|
5,792
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
66
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
29
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Color | Red |
---|---|
Plating Thickness | 2.54µm, 99.9998µin |
Plating Material | Tin |
Sleeve Material | PVC |
Insulation Sleeve Material | Vinyl |
Insulation Material | PVC |
Double Wire | No |
Terminal Length | 11mm, .4323in |
Tab Thickness | .031in, .79mm |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Type | Pin |
Wire Insulation Diameter (Max) | 3.6mm, .141in |
Overall Length | 23mm, .9in |
Barrel Inside Diameter | 3.68mm, .144624in |
Wire Size | .26 – 1.65mm², 22 – 16AWG, 509 – 3260CMA |
Accepts Wire Insulation Diameter Range | .10611 – .141in, 2.7 – 3.6mm |
Material Thickness | .8mm, .03144in |
Tab Width | .116in, 2.946mm |
DIN Wire Size | .5 – 1mm² |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Available On-Tape for Automatic Termination. |
Barrel Color | Red |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Insulated | Yes |
Shape Description | WIRE PIN-002 |
Sealable | No |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Bullet Terminal | Without |
Operating Temperature Range | 105°C, 221°F |
PLASTI-GRIP blade terminal,blue,22-16AWG | RS |
TE 131443 Plasti-grip Terminal Wire Pin Flat Tin 22-16AWG Red | Rapid Electronics |
TE Connectivity PG WIRE TAB ASSY 22-16 Terminals PIN WIR | Distrelec |
PG, WIRE TAB ASSY, 22-16 Crimp Wire Terminal Type: Pin Mating Tab Width: .116 in Mating Tab Width: 2.95 mm Mating Tab Thickness: .79 mm Mating Tab Thickness: .031 in Pin .116" 2.95 mm .79 mm | Crimp Wire Pins & Tabs & Ferrule | Part Number: 131443 | Internal Number: 131443 | Alias Number: 981128-000 | .116" | TE Connectivity | TE Store |
PIN TERMINAL, PVC, RED, 22-16AWG | Farnell |
CRIMP TERMINAL | element14 |
Terminal, Wire Pin, 22-16Awg, Crimp, Red | Newark Electronics |
PLASTI-GRIP SERinsulated Crimp Blade Term 10.3mm Blade Length 22 to 16AWG Red | TE Connectivity 131443 | RS Americas |
Crimp Wire Pin Terminal Connector 22 - 16 AWG Plasti-Grip | Future Electronics |
Wire Pin 16-22AWG M 23mm Tin Loose Piece | Avnet America |
PG WIRE PIN ASSY | Boersig |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Pin Diameter | 2.95mm |
Insulator Colour | Red |
Insulator Material | PVC (Polyvinylchloride) |
Terminal Material | Copper |
Overall Length | 23mm |
Pin Length | 10.3mm |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 131443?
Additional datasheets, footprints and schematics for 131443 are listed on our Part Details page. You can also find images and similar parts to 131443 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 131443 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 131443 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 131443 fall under?
The 131443 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 131443 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 131443 you can contact the distributor directly for product support, shipping queries etc.
Is the 131443 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 131443 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 131443.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 131443 often in real-time on the comparison pages.
What if I can't find stock of 131443?
You can fill out our help required form which you can use to request a quote for 131443 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.