Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0131330-0,
CR1975-000 |
Prices starting from US$0.26
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.37 |
31,001
|
Buy Now | |
TTI Europe | US$0.29 |
71,600
|
Buy Now | |
Rapid Electronics | US$0.53 |
17,837
|
Buy Now | |
Distrelec | US$0.28 |
17,763
|
Buy Now | |
Farnell | US$0.28 |
9,400
|
Buy Now | |
Newark Electronics | US$0.38 |
9,400
|
Buy Now | |
element14 | US$0.38 |
9,400
|
Buy Now | |
Chip One Stop | US$0.38 |
74
|
Buy Now | |
Transfer Multisort Elektronik | US$0.30 |
26
|
Buy Now | |
Avnet America | US$0.26 |
-
|
Buy Now | |
RS Americas | US$0.43 |
-
|
Buy Now | |
Boersig | US$0.29 |
-
|
Buy Now | |
TE Store | US$0.38 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Double Wire | No |
Sleeve Material | Nylon |
Insulation Sleeve Material | Nylon |
Terminal Length | .43in, 10mm, 9mm |
Terminal Orientation | Straight |
Overall Length | 22.63mm, .891in |
Wire Size | 1.04 – 2.62mm², 17 – 13AWG |
Barrel Inside Diameter | .173in, 4.4mm |
Material Thickness | .031in |
DIN Wire Size | 1 – 2.5mm² |
Wire Insulation Diameter (Max) | .17in, 4.32mm |
Heavy Duty | No |
Barrel Color | Blue |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Shape Description | WIRE PIN-004 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Bullet Terminal | Without |
Blade terminal, PIDG, blue, 16-14 AWG | RS |
TE 131330 PIDG Terminal Wire Pin Tin 16-14AWG Blue | Rapid Electronics |
TE Connectivity - AMP PIDG, WIRE, TAB, 16-14 | Distrelec |
TERMINAL, WIRE PIN, 16-14AWG, CRIMP, BLU | Farnell |
Terminal, Wire Pin, 16-14Awg, Crimp, Blu | Newark Electronics |
Tip: flat | Transfer Multisort Elektronik |
PIDG Wire Pin 13.5-17AWG M 23mm Loose Piece | Avnet America |
PIDG Seriesinsulated Crimp Blade Terminal 12.57mm Blade Length,16 to 14 AWG, Blue | TE Connectivity 131330 | RS Americas |
PIDG WIRE PIN 16-14 | Boersig |
Special Order: PIDG, WIRE, TAB, 16-14 Crimp Wire Terminal Type: Tab Mating Tab Width: .115 in Mating Tab Width: 2.92 mm Mating Tab Thickness: .79 mm Mating Tab Thickness: .031 in Tab .115" 2.92 mm .79 mm | Pidg Pre-Insulated Diamond Grip Tab | Part Number: 131330 | Internal Number: 131330 | Alias Number: AMPS-0-0131330-0 | .115" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Tab Size - Metric | 2.95mm x 0.8mm |
Tab Size - Imperial | 0.11" x 0.03" |
SVHC | No SVHC (15-Jan-2018) |
Overall Length | 22.63mm |
Pin Diameter | 2.92mm |
Pin Length | 10.9mm |
Terminal Material | Copper |
Termination | Crimp |
Where can I find additional details, specifications and documents for a 131330?
Additional datasheets, footprints and schematics for 131330 are listed on our Part Details page. You can also find images and similar parts to 131330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 131330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 131330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 131330 fall under?
The 131330 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 131330 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 131330 you can contact the distributor directly for product support, shipping queries etc.
Is the 131330 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 131330 have stock available?
Authorised distributors including TTI Europe, RS, Rapid Electronics, Distrelec and Farnell have stock available or on a lead time for 131330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 131330 often in real-time on the comparison pages.
What if I can't find stock of 131330?
You can fill out our help required form which you can use to request a quote for 131330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.