Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.76
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.95
|
72
in stock
|
Buy Now | |
RS
from US$6.37
|
455
in stock
|
Buy Now | |
element14
from US$7.71
|
72
in stock
|
Buy Now | |
Heilind Electronics
from US$7.62
|
26
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.62
|
8
in stock
|
Buy Now | |
Avnet America
from US$4.76
|
-
|
Buy Now | |
TTI Europe
from US$5.51
|
-
|
Buy Now | |
Farnell
from US$5.28
|
-
|
Buy Now |
Accessory Type | Cross-Connector |
---|---|
For Use With | Terminal Blocks |
No. of Positions | 10Positions |
RoHS Compliant | Yes |
10 way jumper bar for 3 tier terminals | RS |
Terminal Block Jumper, 10 Pos | Newark Electronics |
Q10 FOR DLD/DLI,10 POLE | Heilind Electronics |
Conn Jumper 10 POS Screw ST | Avnet America |
Q 10 DLI | TTI Europe |
Where can I find additional details, specifications and documents for a 1313100000?
Additional datasheets, footprints and schematics for 1313100000 are listed on our Part Details page. You can also find images and similar parts to 1313100000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1313100000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1313100000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1313100000 fall under?
The 1313100000 is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 1313100000 when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1313100000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1313100000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1313100000 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 1313100000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1313100000 often in real-time on the comparison pages.
What if I can't find stock of 1313100000?
You can fill out our help required form which you can use to request a quote for 1313100000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.