Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Nickel |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Wire Size | 2AWG, 34.5mm² |
Stud Diameter | 9.91mm, .39in |
Overall Length | 2.534in, 64.4mm |
Tongue Thickness | 1.78mm, .07in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box & Carton |
Packaging Quantity | 1 |
Stud Size | 3/8 |
Insulated | Yes |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Kit (25 Pcs 131297-1 + 329629) |Te Connectivity 131298-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 131298-1?
Additional datasheets, footprints and schematics for 131298-1 are listed on our Part Details page. You can also find images and similar parts to 131298-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 131298-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 131298-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 131298-1 fall under?
The 131298-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 131298-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 131298-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 131298-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 131298-1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 131298-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 131298-1 often in real-time on the comparison pages.
What if I can't find stock of 131298-1?
You can fill out our help required form which you can use to request a quote for 131298-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.