Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Copper, Nickel |
Weight per Piece | 14.2g |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .39in, 9.53mm, 9.91mm |
Wire Size | 52600 – 83700CMA, 34 – 35mm², 2AWG |
Barrel Inside Diameter | 9.398mm, .37in |
Overall Length | 42.1mm, 1.657in |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Carton |
Wire/Cable Type | Regular Wire |
Stud Size | 3/8 |
Shape Description | RING-083 |
Support Style | Non - Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | 649°F, 343°C |
Strato-Therm, Hr 2 3/8 Nipl |Te Connectivity 131297-1 | Newark Electronics |
Ring Tongue Terminal 2AWG Nickel Loose Piece | Avnet America |
STRATO-THERM, HR 2 3/8 NIPL | TE Connectivity 131297-1 | RS Americas |
Where can I find additional details, specifications and documents for a 131297-1?
Additional datasheets, footprints and schematics for 131297-1 are listed on our Part Details page. You can also find images and similar parts to 131297-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 131297-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 131297-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 131297-1 fall under?
The 131297-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 131297-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 131297-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 131297-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 131297-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 131297-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 131297-1 often in real-time on the comparison pages.
What if I can't find stock of 131297-1?
You can fill out our help required form which you can use to request a quote for 131297-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.