Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | Test Tip Probe |
---|---|
Test Connector Type B | 4mm Banana Plug Shrouded |
Voltage Rating | 1kV |
Current Rating | 500mA |
Insulator Colour | Black Red |
Lead Length - Metric | 1.2m |
Lead Length - Imperial | 46.8" |
No. of Test Leads | 2 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Assembly Type | Test |
Cable Length | 1m |
Colour | Red / Black |
Connector Type | 4mm Plug |
Kit Contents | 1 Pair of Black & Red Test Lead and Fuse Probe |
Lead Length | 1.2m |
TEST LEAD SET, BLK, RED, 1.2M, 1KV, 0.5A | Farnell |
Where can I find additional details, specifications and documents for a 131250?
Additional datasheets, footprints and schematics for 131250 are listed on our Part Details page. You can also find images and similar parts to 131250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 131250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 131250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 131250 fall under?
The 131250 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 131250 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 131250 you can contact the distributor directly for product support, shipping queries etc.
Is the 131250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 131250 have stock available?
Authorised distributors including Farnell and Relay Specialties have stock available or on a lead time for 131250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 131250 often in real-time on the comparison pages.
What if I can't find stock of 131250?
You can fill out our help required form which you can use to request a quote for 131250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.