Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
131191-000,
7-1190953-1 |
TE Adapter Code | 40 |
---|---|
Color | Bright |
Material | Aluminum |
Adapter Entry Size | 10 |
Adapter Plating Material | Electroless Nickel (AMS-C-26074) |
Cable Entry Diameter | .2 – 15.9mm, .01 – .63in |
Cable Diameter Range | 7.9 – 12.7mm, .313 – .5in |
Connector Detail Specification Number | D38999/24, D38999/20, D38999/40, D38999/47, D38999/42, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W |
Termination Device Included | TR10AI |
Connector Shell Size | 15, D |
Adapter Angle | 00 |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Style | Tinel-Lock Adapter |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Salt Spray Resistance | 48Hr |
Circular Mil Spec Strain Reliefs&adapters Adptr |Raychem Te Connectivity 131191-000 | Newark Electronics |
Connector Accessories Tinel Lock Adapter | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters ADPTR RING SZ14 Ni STR TINEL-LOCK | Sager |
Where can I find additional details, specifications and documents for a 131191-000?
Additional datasheets, footprints and schematics for 131191-000 are listed on our Part Details page. You can also find images and similar parts to 131191-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 131191-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 131191-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 131191-000 fall under?
The 131191-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 131191-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 131191-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 131191-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 131191-000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 131191-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 131191-000 often in real-time on the comparison pages.
What if I can't find stock of 131191-000?
You can fill out our help required form which you can use to request a quote for 131191-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.