Status: | Unknown |
---|---|
Series: | 13 Series |
RoHS: | Unknown |
Prices starting from US$50.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$71.42
|
1
in stock
|
Buy Now | |
RS Americas
from US$54.16
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$50.71
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$63.09
|
-
|
Buy Now | |
element14
from US$72.26
|
-
|
Buy Now | |
Relay Specialties
from US$78.48
|
-
|
Buy Now | |
Farnell
from US$71.42
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 230VAC |
Contact Current | 12A |
Product Range | 13 Series |
Relay Mounting | DIN Rail Panel |
Coil Type | - |
Contact Voltage VAC | 250V |
Relay Terminals | Screw |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | - |
Approvals & Standards | CE |
SVHC | No SVHC (15-Jan-2019) |
SPDT DIN Rail Latching Relay Screw, 12 A, 230 - 240V ac Call and Reset | Finder 13.11.8.230.0000 | RS Americas |
Relay: installation | Transfer Multisort Elektronik |
Call and reset relay, 12A SPDT, 230vac | RS |
0 Rohs Compliant: Yes |Finder 13.11.8.230.0000 | Newark Electronics |
POWER RELAY, SPDT, 12A, 230VAC, DIN RAIL | element14 |
Alternating/Sequencing Relay230 ~ 240VAC | Relay Specialties |
Where can I find additional details, specifications and documents for a 131182300000?
Additional datasheets, footprints and schematics for 131182300000 are listed on our Part Details page. You can also find images and similar parts to 131182300000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 131182300000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 131182300000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 131182300000 fall under?
The 131182300000 is listed under Finder Parts.
Can I view similar or alternative parts?
You can view similar parts to 131182300000 when available in the Finder Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 131182300000 you can contact the distributor directly for product support, shipping queries etc.
Is the 131182300000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 131182300000 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for 131182300000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 131182300000 often in real-time on the comparison pages.
What if I can't find stock of 131182300000?
You can fill out our help required form which you can use to request a quote for 131182300000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.