Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Color | Natural |
---|---|
Plating Material | Nickel |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | 4.369mm, .172in |
Stud Diameter | .265in, 6.73mm |
Tongue Thickness | .79mm, .031in |
Wire Size | 8AWG, 13100 – 20800CMA, 8.37mm² |
Overall Length | 1.503in, 38.2mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 25 |
Packaging Method | Box & Carton |
Stud Size | 1/4 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | 288°C, 550°F |
Terminal, Rt, Strato, Post Ins, 8 |Amp Te Connectivity 131149-1 | Newark Electronics |
TE Connectivity TERMINAL RT STRATO POST INS 8 Terminals | Distrelec |
TERMINAL RT STRATO-THERM POST | Avnet America |
Where can I find additional details, specifications and documents for a 131149-1?
Additional datasheets, footprints and schematics for 131149-1 are listed on our Part Details page. You can also find images and similar parts to 131149-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 131149-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 131149-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 131149-1 fall under?
The 131149-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 131149-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 131149-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 131149-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 131149-1 have stock available?
Authorised distributors including Newark Electronics, Distrelec, Farnell and Avnet America have stock available or on a lead time for 131149-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 131149-1 often in real-time on the comparison pages.
What if I can't find stock of 131149-1?
You can fill out our help required form which you can use to request a quote for 131149-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.