Stripe Color | Yellow |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 28.1mm, 1.106in |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 3 – 6mm² |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Sealable | No |
Stud Size | M4, #8 |
Shape Description | RING-043 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Operating Temperature Range | 105°C, 221°F |
Status: | Unknown |
---|---|
Series: | LS-7 Series |
RoHS: | Unknown |
Operating Pressure Max | 100psi |
---|---|
Sensor Body Material | PP (Polypropylene) Glass Filled |
Output Current | - |
Product Range | LS-7 Series |
Body Material | Polypropylene |
Connection Size | 1/2" |
Float Material | Polypropylene |
Liquid Level Sensor | Newark Electronics |
Level Switch, Polypropylene, 1/2", 7 bar | RS |
Gems Level Switch NC / NO 20VA 250 VAC 107.9mm Polypropylene (PP) IP64 Lead Wire | Distrelec |
Switch, Level, Selectable, Poly, Horiz., SPST, 1/2 NPT Male, 22AWG, 24" Leads | Gems Sensors 131100 | RS Americas |
Where can I find additional details, specifications and documents for a 131100?
Additional datasheets, footprints and schematics for 131100 are listed on our Part Details page. You can also find images and similar parts to 131100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 131100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 131100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 131100 fall under?
The 131100 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 131100 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 131100 you can contact the distributor directly for product support, shipping queries etc.
Is the 131100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 131100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 131100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 131100 often in real-time on the comparison pages.
What if I can't find stock of 131100?
You can fill out our help required form which you can use to request a quote for 131100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.