Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1310963001,
3-1197957-5 |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.69
|
19,400
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
520,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
19,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
19,400
in stock
|
Buy Now | |
Farnell
from US$0.43
|
9,900
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Conductor Material | Bare Copper |
---|---|
Insulation Material | Radiation-Crosslinked, Modified Polyalkene |
Wire Color (Base) | Black |
Nominal Outside Diameter | 1.5mm, .059in |
Wire Size | .5mm² |
Voltage Rating | 50VAC |
Packaging Quantity | 10000m |
Packaging Method | Spool |
Cable Type | Primary Wire |
Operating Temperature Range | -40 – 150°C |
Multi-Conductor Cables ACW0219-0.50-0(NS) | Rapid Electronics |
TE Connectivity ACW0219-0.50-0(NS) Multi-Conductor Cable | Distrelec |
SINGLE WIRE CABLE-WIRE | Farnell |
High Performance Cable 1Conductors Bare Copper Black 50V | Avnet America |
Where can I find additional details, specifications and documents for a 1310963001?
Additional datasheets, footprints and schematics for 1310963001 are listed on our Part Details page. You can also find images and similar parts to 1310963001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1310963001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1310963001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1310963001 fall under?
The 1310963001 is listed under Wire & Cable > Primary Wire.
Can I view similar or alternative parts?
You can view similar parts to 1310963001 when available in the Primary Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1310963001 you can contact the distributor directly for product support, shipping queries etc.
Is the 1310963001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1310963001 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1310963001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1310963001 often in real-time on the comparison pages.
What if I can't find stock of 1310963001?
You can fill out our help required form which you can use to request a quote for 1310963001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.