Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 1 Pair of Black & Red Fused Test Leads and Flanged Screw-on Crocodile Clips |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Category | CATIII 600V |
Colour | Red / Black |
Current Rating | 500mA |
Lead Length | 1.2m |
Voltage Rating | 1000V |
Voltage Rating VAC | 660V |
Fused Test Lead Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a 131009/RA?
Additional datasheets, footprints and schematics for 131009/RA are listed on our Part Details page. You can also find images and similar parts to 131009/RA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 131009/RA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 131009/RA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 131009/RA fall under?
The 131009/RA is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 131009/RA when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 131009/RA you can contact the distributor directly for product support, shipping queries etc.
Is the 131009/RA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 131009/RA have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 131009/RA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 131009/RA often in real-time on the comparison pages.
What if I can't find stock of 131009/RA?
You can fill out our help required form which you can use to request a quote for 131009/RA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.