13100137 Batteries & Power Supplies by nVent Schroff

PSU RACK MODULE 42W 12V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$361.48


Distributor Starting From Stock
Logo for Distrelec Distrelec US$475.99
3
Buy Now
Logo for Newark Electronics Newark Electronics US$361.48
-
Buy Now
Logo for element14 element14 US$374.94
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Outputs 1 Output, 1Outputs
Power Supply Output Type Fixed
Output Power Max 42W
Output Voltage Nom. 12V
Output Current Max 3.5A
Product Range -
Input Voltage VAC 90V AC to 264V AC
SVHC No SVHC (15-Jun-2015)
Approval Bodies CE
External Depth 171.93mm
External Length / Height 128.4mm
Height 128.4mm
Input Frequency 60Hz
Input Voltage AC Max 254V
Input Voltage AC Min 85V
Length 171.93mm
Output Current 3.5A
Output Voltage 12V
Output Voltage Max 12V
Power Rating 42W
Power Supply Type Switch Mode
Supply Voltage 254V
Supply Voltage Max 264V
Supply Voltage Min 90V
Supply Voltage Typ 110V AC 230V AC
Width 15.24mm

Alternative Descriptions

nVent Schroff Switched-Mode Power Supply, 42W, 12V, 3.5A | Distrelec
PSU, RACK MODULE, 42W, 12V | Farnell
Ac/Dc Front End Power Supply, Fixed, 85 V, 254 V, 1, 42 W, 12 V Rohs Compliant: Yes |Nvent Schroff 13100137 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 13100137?

Additional datasheets, footprints and schematics for 13100137 are listed on our Part Details page. You can also find images and similar parts to 13100137 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 13100137 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13100137 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 13100137 fall under?

The 13100137 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 13100137 when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 13100137 you can contact the distributor directly for product support, shipping queries etc.

Is the 13100137 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 13100137 have stock available?

Authorised distributors including Distrelec, Farnell, Newark Electronics and element14 have stock available or on a lead time for 13100137.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 13100137 often in real-time on the comparison pages.

What if I can't find stock of 13100137?

You can fill out our help required form which you can use to request a quote for 13100137 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay