Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Power Supply Output Type | Fixed |
Output Power Max | 51W |
Output Voltage Nom. | 12V |
Output Current Max | 4.2A |
Product Range | - |
Input Voltage VAC | 90V AC to 264V AC |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CE GS UL |
External Depth | 171.93mm |
External Length / Height | 128.4mm |
Height | 128.4mm |
Input Frequency | 62Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Length | 171.93mm |
Output Current | 4.2A |
Output Voltage | 12V |
Output Voltage Max | 12V |
Power Rating | 51W |
Power Supply Type | Switch Mode |
Supply Voltage | 264V |
Supply Voltage Max | 264V |
Supply Voltage Min | 90V |
Supply Voltage Typ | 110V AC 230V AC |
Width | 30.48mm |
PSU, RACK MODULE, 50W, 12V | element14 |
Ac/Dc Front End Power Supply, Fixed, 90 V, 264 V, 1, 51 W, 12 V Rohs Compliant: Yes |Nvent Schroff 13100044 | Newark Electronics |
Where can I find additional details, specifications and documents for a 13100044?
Additional datasheets, footprints and schematics for 13100044 are listed on our Part Details page. You can also find images and similar parts to 13100044 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13100044 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13100044 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13100044 fall under?
The 13100044 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 13100044 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13100044 you can contact the distributor directly for product support, shipping queries etc.
Is the 13100044 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13100044 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 13100044.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13100044 often in real-time on the comparison pages.
What if I can't find stock of 13100044?
You can fill out our help required form which you can use to request a quote for 13100044 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.