Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Current Rating | 16A |
---|---|
Voltage Rating VAC | 110V |
Connector Mounting | Panel Mount |
Electrical Connector Gender | Outlet |
Pin Configuration | 2P+E |
Connector Colour | Blue |
IP Rating | IP44 |
Product Range | - |
Contact Termination | Screw |
Contact Termination Type | Screw |
Gender | Receptacle |
Voltage Rating | 110V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
250X032 Dbl Tab 1 Hole Flat Tin |MOLEX 1310 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Customer Item | Carlton-Bates |
Punches & Dies .053 swaging tool | Sager |
Where can I find additional details, specifications and documents for a 1310?
Additional datasheets, footprints and schematics for 1310 are listed on our Part Details page. You can also find images and similar parts to 1310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1310 fall under?
The 1310 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1310 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1310 you can contact the distributor directly for product support, shipping queries etc.
Is the 1310 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1310 have stock available?
Authorised distributors including RS, Conrad, RS Americas, Farnell and Newark Electronics have stock available or on a lead time for 1310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1310 often in real-time on the comparison pages.
What if I can't find stock of 1310?
You can fill out our help required form which you can use to request a quote for 1310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.