Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | IP20 |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | With Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | RJ45 |
Contact Material | Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | IDC / IDT |
Gender | Plug |
No. of Contacts | 4Contacts |
No. of Positions | 4Ways |
CONNECTOR, RJ45, PLUG, 4P4C, CAT5 | element14 |
Rj45 Conn, Plug, 8P8C, 1Port, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a 130E405032PE?
Additional datasheets, footprints and schematics for 130E405032PE are listed on our Part Details page. You can also find images and similar parts to 130E405032PE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130E405032PE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130E405032PE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130E405032PE fall under?
The 130E405032PE is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 130E405032PE when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130E405032PE you can contact the distributor directly for product support, shipping queries etc.
Is the 130E405032PE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130E405032PE have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 130E405032PE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130E405032PE often in real-time on the comparison pages.
What if I can't find stock of 130E405032PE?
You can fill out our help required form which you can use to request a quote for 130E405032PE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.