Filter Applications | General Purpose |
---|---|
Voltage Rating | 480VAC |
Current Rating | 130A |
No. of Phases | Three Phase |
No. of Stages | 1 Stage |
Filter Input Terminals | Stud |
Filter Output Terminals | Stud |
RoHS Compliant | Yes |
Emi/Rfi Power Line Filter, 130A, 30Ma | Newark Electronics |
Power Line Filter 130A 480VAC Terminal Block Flange Mount | Avnet America |
Filter General Purpose RFI Line 3 Ph Op-V 480VAC Curr 130A Flange Mnt | TE Connectivity 130BCF10 | RS Americas |
Where can I find additional details, specifications and documents for a 130BCF10?
Additional datasheets, footprints and schematics for 130BCF10 are listed on our Part Details page. You can also find images and similar parts to 130BCF10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130BCF10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130BCF10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130BCF10 fall under?
The 130BCF10 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 130BCF10 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130BCF10 you can contact the distributor directly for product support, shipping queries etc.
Is the 130BCF10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130BCF10 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 130BCF10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130BCF10 often in real-time on the comparison pages.
What if I can't find stock of 130BCF10?
You can fill out our help required form which you can use to request a quote for 130BCF10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.