Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | N |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | SMA |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | - |
Connector Type | Inter Series Coaxial |
Rf/Coaxial Adapter, N Plug-Sma Plug | Newark Electronics |
Adapter, N Male to SMA Male, Nickel Plated Machined Brass | Bomar Interconnect Products 1309505 | RS Americas |
Where can I find additional details, specifications and documents for a 1309505?
Additional datasheets, footprints and schematics for 1309505 are listed on our Part Details page. You can also find images and similar parts to 1309505 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1309505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1309505 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1309505 fall under?
The 1309505 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 1309505 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1309505 you can contact the distributor directly for product support, shipping queries etc.
Is the 1309505 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1309505 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas and Richardson RFPD have stock available or on a lead time for 1309505.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1309505 often in real-time on the comparison pages.
What if I can't find stock of 1309505?
You can fill out our help required form which you can use to request a quote for 1309505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.