Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 8.24g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Stud Diameter | .25in, 6.35mm |
Overall Length | 32.5mm, 1.28in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 500 |
Stud Size | M6 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Shape Description | RING-061 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
Pg Rect. |Amp Te Connectivity 130699 | Newark Electronics |
Ring and Spade Terminals 10-12AWG Tin Loose Piece | Avnet America |
Pg Rect. | TE Connectivity 130699 | RS Americas |
Special Order: PG RECT. Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M6 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 130699 | Internal Number: 130699 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 130699?
Additional datasheets, footprints and schematics for 130699 are listed on our Part Details page. You can also find images and similar parts to 130699 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130699 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130699 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130699 fall under?
The 130699 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130699 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130699 you can contact the distributor directly for product support, shipping queries etc.
Is the 130699 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130699 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 130699.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130699 often in real-time on the comparison pages.
What if I can't find stock of 130699?
You can fill out our help required form which you can use to request a quote for 130699 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.