Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0130678-0,
E12368-000 |
Insulation Sleeve Color | Blue |
---|---|
Plating Material | Tin, Copper |
Stripe Color | Blue |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Insulation Diameter | .118 – .193in, 3. – 4.9mm |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Overall Length | 23.7mm, .933in |
Stud Diameter | .164in, 4.17mm |
Tongue Thickness | .033in, .84mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Shape Description | SPADE-021 |
Sealable | No |
Stud Size | M5 |
Operating Temperature Range | 194°F, 90°C |
Pg Spade Rohs Compliant: Yes |Amp Te Connectivity 130678 | Newark Electronics |
Spade Tongue Terminal 14-16AWG 23.7mm 10mm Tin Bag | Avnet America |
Where can I find additional details, specifications and documents for a 130678?
Additional datasheets, footprints and schematics for 130678 are listed on our Part Details page. You can also find images and similar parts to 130678 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130678 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130678 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130678 fall under?
The 130678 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130678 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130678 you can contact the distributor directly for product support, shipping queries etc.
Is the 130678 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130678 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 130678.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130678 often in real-time on the comparison pages.
What if I can't find stock of 130678?
You can fill out our help required form which you can use to request a quote for 130678 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.