Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Stripe Color | Yellow |
---|---|
Plating Material | Tin |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 5.8mm, .228in |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 3.31 – 5.26mm² |
Wire Insulation Diameter | .149 – .228in, 3.8 – 5.8mm |
Overall Length | 1.33in, 33.8mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 6.35mm, .249in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Sealable | No |
Stud Size | M6 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Non - Insulation Support |
Wire/Cable Type | Stranded |
Operating Temperature Range | 221°F, 105°C |
Terminals RING 12-10AWG M6 | Rapid Electronics |
TE Connectivity PIDG RING NYL Terminals RING 12-10AWG M6 | Distrelec |
Ring Tongue Terminal 10-12AWG 33.8mm 13.5mm Tin Loose Piece | Avnet America |
PIDG, Ring Nyl | TE Connectivity 130667 | RS Americas |
Special Order: PIDG RING NYL Ring Terminal | Part Number: 130667 | Internal Number: 130667 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 130667?
Additional datasheets, footprints and schematics for 130667 are listed on our Part Details page. You can also find images and similar parts to 130667 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130667 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130667 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130667 fall under?
The 130667 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130667 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130667 you can contact the distributor directly for product support, shipping queries etc.
Is the 130667 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130667 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Avnet America, RS Americas and Boersig have stock available or on a lead time for 130667.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130667 often in real-time on the comparison pages.
What if I can't find stock of 130667?
You can fill out our help required form which you can use to request a quote for 130667 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.